Cornell Dubilier Film Paper Film Capacitors 224MMR100K

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 8mm Length: 10.3mm Thickness: 5mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 8mm Length: 10.3mm Thickness: 5mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224MMR100K is a metallized polyester radial film capacitor rated for 100V DC and 63V AC, with a capacitance of 0.22 µF and a capacitance tolerance of ±10%. It has a dissipation factor of 1.5% at 1 kHz and 25°C, and an insulation resistance of 3000 MΩ×µF. The part measures 10.3 mm in length, 8 mm in height, and 5 mm in thickness, with a lead spacing of 7.5 mm and lead diameter of 0.6 mm. It operates from -40°C to +105°C, features flame-retardant epoxy coating (UL94V0), and has lead-free tinned leads. Self-inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 224MMR100K is a metallized polyester radial film capacitor rated for 100V DC and 63V AC, with a capacitance of 0.22 µF and a capacitance tolerance of ±10%. It has a dissipation factor of 1.5% at 1 kHz and 25°C, and an insulation resistance of 3000 MΩ×µF. The part measures 10.3 mm in length, 8 mm in height, and 5 mm in thickness, with a lead spacing of 7.5 mm and lead diameter of 0.6 mm. It operates from -40°C to +105°C, features flame-retardant epoxy coating (UL94V0), and has lead-free tinned leads. Self-inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224MMR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224MMR100K
Film Paper Film Capacitors 224MMR100K
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 8mm Length: 10.3mm Thickness: 5mm Diameter: — Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • ESR: —
  • dV/dt: 35
  • Ripple Current: —
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 8mm
  • Length: 10.3mm
  • Thickness: 5mm
  • Diameter: —
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Film Capacitor - 224MMR100K - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
224MMR100K
Film Capacitor 224MMR100K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 1572-1177-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1177-ND
Film Capacitors 1572-1177-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 2002-224MMR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-224MMR100K
Film Capacitors 2002-224MMR100K
Metallized Polyester Film Capacitors 0.22µF 100V

Metallized Polyester Film Capacitors 0.22µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 224MMR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224MMR100K
Capacitors - Film Capacitors 224MMR100K
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 224MMR100K 224MMR100K 1572-1177-ND 2002-224MMR100K 224MMR100K
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 103PWS202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details