The 224PPS850KG is an axial film capacitor for high dv/dt applications in inverters and switching power supplies. It has a rated voltage of 850 VDC (1300 VDC surge), 500 VAC RMS, and capacitance of 0.22 µF ±10%. Maximum RMS ripple current is 5.5 A at 100 kHz and 25°C. Dimensions are 15 mm diameter by 29 mm length. Dielectric is metallized polypropylene with flame-retardant polyester coating and epoxy end fill. Operating temperature range is -40°C to +85°C. Dissipation factor is ≤0.05% at 1 kHz and 25°C. Insulation resistance is ≥30 MΩ·µF at 25°C with 100 VDC applied. Self inductance is <1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated VDC. Leads are lead-free tinned copper. Conforms to UL 501 and UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS850KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |