The 224PPS302K is a high-voltage axial film capacitor for power electronics, rated at 3000 VDC with a 4000 VDC surge voltage. It has a capacitance of 0.22 µF, a maximum dissipation factor of 0.0001 at 1 kHz, and an ESR of 6 mΩ at 100 kHz. The rated RMS ripple current is 13 A at 70°C. The package measures 34 mm in diameter and 46 mm in length. Operating temperature ranges from -40°C to +85°C. Dielectric is polypropylene with metallized film construction and flame-retardant epoxy encapsulation. Leads are lead-free tinned copper. Insulation resistance exceeds 30 GΩ. Self-inductance is under 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C under DC voltage. Capacitance drift is less than 1.0% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |