Axial lead metallized polypropylene film capacitors for high dv/dt applications such as inverters, converters, and switching power supplies, with a rated DC voltage of 1000 VDC and a capacitance of 2.0 µF. The part has a maximum RMS ripple current of 14 A at 100 kHz and 25°C, with ESR of 2.6 mΩ, and physical dimensions of 33 mm in diameter by 46 mm in length. It operates from -40°C to +85°C, has a dielectric strength of 200% of rated VDC applied for 2 seconds, and a life expectancy of 100,000 hours at 70°C and rated VDC. The capacitor uses flame-retardant polyester tape and epoxy resin encapsulation, with lead-free tinned copper leads. Capacitance tolerance is ±5% at 1 kHz and 25°C, and self-inductance is less than 1 nH per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 205PPS102K | 205PPS102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF |