Cornell Dubilier Film Paper Film Capacitors 205RSB102K2J

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205RSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching power supplies. It has a 1000 V DC rating, 2 µF capacitance, and operates from -40°C to +85°C. Its maximum dv/dt is 750 V/µs, with a typical ESR of 3.9 mΩ at 100 kHz and +25°C. Dimensions are 42.5 mm × 45 mm × 30 mm, with 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with internal series connections and a UL94V-0 rated epoxy-coated case. Lead-free tinned copper terminals are used. The capacitor meets a 3000-hour life expectancy at rated AC voltage and exhibits less than 0.5% capacitance drift after two years at 40°C. Dielectric strength is 150% of rated AC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 205RSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching power supplies. It has a 1000 V DC rating, 2 µF capacitance, and operates from -40°C to +85°C. Its maximum dv/dt is 750 V/µs, with a typical ESR of 3.9 mΩ at 100 kHz and +25°C. Dimensions are 42.5 mm × 45 mm × 30 mm, with 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with internal series connections and a UL94V-0 rated epoxy-coated case. Lead-free tinned copper terminals are used. The capacitor meets a 3000-hour life expectancy at rated AC voltage and exhibits less than 0.5% capacitance drift after two years at 40°C. Dielectric strength is 150% of rated AC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205RSB102K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205RSB102K2J
Film Paper Film Capacitors 205RSB102K2J
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 3.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 205RSB102K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Film Capacitors - 1572-1184-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details