The 205PMB850KA# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 850 V, capacitance of 2.2 μF, and lug terminals. It features a double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The physical dimensions are 42.5 mm × 37 mm × 28 mm, with a fixing pitch of 42-42.5 mm and terminal spacing of 22-23 mm. It operates within a temperature range of -40°C to +100°C for the PMB series, with a dissipation factor of 0.09% at 1 kHz and 25°C, and an insulation resistance of ≥30 GΩ·μF. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at rated DC voltage and 30,000 hours at AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PMB850KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |