The 224PPS202KD21 is an axial leaded metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 VDC with a surge voltage of 2600 VDC, and a capacitance of 0.22 µF. The capacitor has a maximum RMS ripple current of 9 A at 70°C, an ESR of 7.2 mΩ at 100 kHz, and dimensions of 21 mm in diameter by 46 mm in length. It operates from -40°C to +85°C, has a dissipation factor below 0.0001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩµF. The terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS202KD21 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |