The 205PPA122K is an axial lead, high dv/dt film capacitor for power circuits, rated at 1200 VDC with a 1600 VDC surge voltage. Capacitance is 2.0 µF ±10% at 1 kHz and 25°C. It handles 14 A RMS ripple current at 70°C, with 2.6 mΩ ESR at 100 kHz and dimensions of 39 mm diameter by 55 mm length. Built with double metallized polypropylene film and epoxy resin coating, it meets UL94V-0 flame standards. Operating temperature ranges from -55°C to +85°C, with a life expectancy of 100,000 hours at 70°C and VDC. Dissipation factor is under 0.001 at 1 kHz and 25°C. Dielectric strength is 200% of rated VDC for 60 seconds, and self inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
2µF Film Capacitor 550V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 2µF 1200V
CAP FILM 2UF 10% 1.2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 205PPA122K | 1572-1354-ND | 2002-205PPA122K | 205PPA122K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |