120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 200mA 350mOhm
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 200mA 350mOhm
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 200mA 350mOhm
FERRITE BEAD 120 OHM 0804 4LN Product overview: BLA2ABD121SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABD121SN4D can be used for catalog matching and distributor lookup.
FERRITE, BEAD, 0804, 0.35OHM, 0.2A; Ferrite Case Style:0804 [2010 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:200mA; Product Range:BLA2AB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
Ferrite Beads Chip Array 120Ohm 25% 100MHz 200mA 350mOhm DCR 0804 Paper T/R
350mΩ ±25% 120Ω@100MHz 0804 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads |
| Product Number | 490-4011-1-ND | 841-BLA2ABD121SN4D | 87X8549 | 535-BLA2ABD121SN4D | BLA2ABD121SN4D |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Ferrite, Bead, 0804, 0.35Ohm, 0.2A; Ferrite Case Style Murata | Ferrite Beads Chip Array 120Ohm 25% 100MHz 200mA 350mOhm DCR 0804 Paper T/R | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.3500 ohms | 0.3500 ohms | 120 ohms | 0.3500 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |