Fair-Rite Products Corp. Ferrite Core Bead 6.35mm 9.5mm Suppression Component 2643375102

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core Bead 6.35mm 9.5mm Suppression Component - 267-2643375102 - Utmel Electronic Limited
Hong Kong, China
Ferrite Core Bead 6.35mm 9.5mm Suppression Component
267-2643375102
Ferrite Core Bead 6.35mm 9.5mm Suppression Component 267-2643375102
Ferrite Core Bead 6.35mm 9.5mm Suppression Component

Ferrite Core Bead 6.35mm 9.5mm Suppression Component

Supplier's Site
Cable Ferrites - 1934-1322-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1322-ND
Cable Ferrites 1934-1322-ND
Solid Free Hanging Ferrite Core 50Ohm @ 100MHz ID 0.192" Dia (4.88mm) OD 0.375" Dia (9.53mm) Length 0.250" (6.35mm)

Solid Free Hanging Ferrite Core 50Ohm @ 100MHz ID 0.192" Dia (4.88mm) OD 0.375" Dia (9.53mm) Length 0.250" (6.35mm)

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 267-2643375102 1934-1322-ND
Product Name Ferrite Core Bead 6.35mm 9.5mm Suppression Component Cable Ferrites
Impedance 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 8709358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application High Frequency; Digital Product Clock Lines, High Frequency Noise Counter, LSI Power Supplies, Mobile Devices, Noise Suppression, Signal Line
DCR 4.00E-4 ohms
Rated DC Current 300 milliamps
View Details
DO3308P Series Surface Mount Power Inductors - DO3308P-473 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Ferrite
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details