1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm
Ferrite Bead 1210 1kR 2A 100MHz SMD Product overview: FBMH3225HM102NT from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-FBMH3225HM102NT can be used for catalog matching and distributor lookup.
100mΩ ±30% 1kΩ@100MHz 1210 Ferrite Beads ROHS
TAIYO YUDEN - FBMH3225HM102NT - Ferrite Bead, 1210 [3225 Metric], 1 kohm, 2 A, FB Series, 0.1 ohm, ± 30%
FERRITE BEAD, 0.1OHM, 2A, 1210; Ferrite Case Style:1210 [3225 Metric]; Impedance:1kohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 30%; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes
FERRITE BEAD, 0.1OHM, 2A, 1210, FULL REEL; Ferrite Case Style:1210 [3225 Metric]; Impedance:1kohm; DC Current Rating:2A; Product Range:FB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 30%; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 587-1753-2-ND | 841-FBMH3225HM102NT | FBMH3225HM102NT | 782-FBMH3225HM102NT | 86H5335 |
| Product Name | Ferrite Beads and Chips | SMD 2A 100MHz Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | TAIYO YUDEN - FBMH3225HM102NT - Ferrite Bead, 1210 [3225 Metric], 1 kohm, 2 A, FB Series, 0.1 ohm, ± 30% | Ferrite Bead, 0.1Ohm, 2A, 1210; Ferrite Case Style Taiyo Yuden |
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |||
| Core Material | Ferrite |