Murata Power Solutions Inductor and Choke BLM18HD102SN1D

Description
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HD102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HD102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Inductor and Choke
841-BLM18HD102SN1D
Inductor and Choke 841-BLM18HD102SN1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HD102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HD102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HD102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1031-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1031-2-ND
Ferrite Beads and Chips 490-1031-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.8Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.8Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1031-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1031-1-ND
Ferrite Beads and Chips 490-1031-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.8Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.8Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1031-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1031-6-ND
Ferrite Beads and Chips 490-1031-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.8Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 50mA 1.8Ohm

Buy Now Datasheet
Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata - 73M9099 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata
73M9099
Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata 73M9099
FERRITE BEAD, 1K, 0.05A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:50mA; Product Range:BLM18H Series; DC Resistance Max:1.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1K, 0.05A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:50mA; Product Range:BLM18H Series; DC Resistance Max:1.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
MURATA BLM18HD102SN1DFERRITE BEAD, 1K, 0.05A, 0603 - 535-BLM18HD102SN1D - Utmel Electronic Limited
Hong Kong, China
MURATA BLM18HD102SN1DFERRITE BEAD, 1K, 0.05A, 0603
535-BLM18HD102SN1D
MURATA BLM18HD102SN1DFERRITE BEAD, 1K, 0.05A, 0603 535-BLM18HD102SN1D
MURATA BLM18HD102SN1DFERRIT E BEAD, 1K, 0.05A, 0603

MURATA BLM18HD102SN1DFERRITE BEAD, 1K, 0.05A, 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM18HD102SN1D 490-1031-2-ND 73M9099 535-BLM18HD102SN1D
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata MURATA BLM18HD102SN1DFERRITE BEAD, 1K, 0.05A, 0603
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

470uH 100KHz 0.82A Inductor and Choke - 71-DU1971-471M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
View Details
Leaded Inductors - 1670386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 47000 microH
View Details
0.0062uH 250MHz 1.6A Inductor and Choke - 71-0402HP-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details