FERRITE BEAD 30 OHM 0402 1LN Product overview: BLM15AX300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX300SN1D can be used for catalog matching and distributor lookup.
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 60mOhm
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 60mOhm
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.1A 60mOhm
FERRITE BEAD 30 OHM 0402 1LN
FERRITE BEAD, 0402, 1.1A ROHS COMPLIANT: YES
60mΩ ±25% 30Ω@100MHz 0402 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM15AX300SN1D | 490-5682-1-ND | 535-BLM15AX300SN1D | 76AH5004 | BLM15AX300SN1D |
| Product Name | 30 OHM Inductor and Choke | Ferrite Beads and Chips | FERRITE BEAD 30 OHM 0402 1LN | Ferrite Bead, 0402, 1.1A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 30 ohms | 30 ohms | 30 ohms |