Murata Power Solutions Ferrite Beads and Chips BLM15AX221SN1D

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5440-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5440-1-ND
Ferrite Beads and Chips 490-5440-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5440-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5440-2-ND
Ferrite Beads and Chips 490-5440-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5440-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5440-6-ND
Ferrite Beads and Chips 490-5440-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM15AX221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15AX221SN1D
220 OHM Inductor and Choke 841-BLM15AX221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15AX221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15AX221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 8390783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390783
Ferrite Beads 8390783
Murata BLM15AX221SN1D Ferrite Bead

Murata BLM15AX221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8390783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390783P
Ferrite Beads 8390783P
Murata BLM15AX221SN1D Ferrite Bead

Murata BLM15AX221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674831
Ferrite Beads 1674831
Murata BLM15AX221SN1D Ferrite Bead

Murata BLM15AX221SN1D Ferrite Bead

Supplier's Site
FERRITE BEAD 220 OHM 0402 1LN - 535-BLM15AX221SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 220 OHM 0402 1LN
535-BLM15AX221SN1D
FERRITE BEAD 220 OHM 0402 1LN 535-BLM15AX221SN1D
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Supplier's Site
Ferrite, Bead, 0402, 0.18Ohm, 0.6A; Ferrite Case Style Murata - 87X8560 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.18Ohm, 0.6A; Ferrite Case Style Murata
87X8560
Ferrite, Bead, 0402, 0.18Ohm, 0.6A; Ferrite Case Style Murata 87X8560
FERRITE, BEAD, 0402, 0.18OHM, 0.6A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:600mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.18OHM, 0.6A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:600mA; Product Range:BLM15AX_SN Series; DC Resistance Max:0.18ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5440-1-ND 841-BLM15AX221SN1D 8390783 8390783P 535-BLM15AX221SN1D 87X8560
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Beads Ferrite Beads FERRITE BEAD 220 OHM 0402 1LN Ferrite, Bead, 0402, 0.18Ohm, 0.6A; Ferrite Case Style Murata
DCR 0.1800 ohms 220 ohms 0.1800 ohms
Rated DC Current 600 milliamps 600 milliamps 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details