FERRITE BEAD 2.25K OHM 0805 1LN Product overview: BLM21BD222SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD222SN1L can be used for catalog matching and distributor lookup.
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm
Murata BLM21BD222SN1L Ferrite Bead
FERRITE BEAD, 0.6OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.25kohm; DC Current Rating:200mA; Product Range:BLM21B Series; DC Resistance Max:0.6ohm; Impedance Tolerance:-; Product Length:2mm; Qualification:- RoHS Compliant: Yes
Ferrite Beads Multi-Layer 2.25KOhm 100MHz 200mA 600mOhm DCR 0805 Plastic T/R
600mΩ ±25% 2.25kΩ@100MHz 0805 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21BD222SN1L | 490-9710-2-ND | 2023667 | 73M9152 | 535-BLM21BD222SN1L | BLM21BD222SN1L |
| Product Name | Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 0.6Ohm, 200Ma, 0805; Ferrite Case Style Murata | Ferrite Beads Multi-Layer 2.25KOhm 100MHz 200mA 600mOhm DCR 0805 Plastic T/R | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 2250 ohms | 2250 ohms | 2250 ohms | 2250 ohms | 2250 ohms |