FERRITE CHIP BEAD 10 OHM SMD
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1A 50mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1A 50mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1A 50mOhm
FERRITE BEAD, 10 OHM, 1A, 0201 ROHS COMPLIANT: YES
Utmel Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Ferrite Beads | Ferrite Beads |
Product Number | 769-MMZ0603S100CT000 | 445-2141-1-ND | 30AJ5232 |
Product Name | FERRITE CHIP BEAD 10 OHM SMD | Ferrite Beads and Chips | Ferrite Bead, 10 Ohm, 1A, 0201 Rohs Compliant Tdk |
Standards and Certifications | RoHS | RoHS | |
DCR | 0.0500 ohms | 0.0500 ohms | |
Rated DC Current | 500 milliamps | 1000 milliamps |