1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18KG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG102SN1D can be used for catalog matching and distributor lookup.
Murata BLM18KG102SN1D Ferrite Bead
Murata BLM18KG102SN1D Ferrite Bead
Murata BLM18KG102SN1D Ferrite Bead
200mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS
FERRITE BEAD 1 KOHM 0603 1LN
FERRITE BEAD, 0603, 1KOHM, 1A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 490-17349-2-ND | 841-BLM18KG102SN1D | 2763653 | BLM18KG102SN1D | 535-BLM18KG102SN1D | 76AH5046 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Ferrite Beads | Bead/Filter/EMI Optimization >> Ferrite Beads | FERRITE BEAD 1 KOHM 0603 1LN | Ferrite Bead, 0603, 1Kohm, 1A Rohs Compliant Murata |
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | |||
| Rated DC Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |