Bourns, Inc. Fixed Inductors - CM322522-101KL CM322522-101KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1162117-CM322522-101 KL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1162117-CM322522-101 KL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CM322522-101KL
1162117-CM322522-101KL
Fixed Inductors - CM322522-101KL 1162117-CM322522-101KL
Manufacturer: Bourns Inc. Win Source Part Number: 1162117-CM322522-101 KL Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1162117-CM322522-101KL
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - CM322522-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-101KLCT-ND
Fixed Inductors CM322522-101KLCT-ND
100µH Unshielded Inductor 60mA 10Ohm Max Nonstandard

100µH Unshielded Inductor 60mA 10Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-101KLDKR-ND
Fixed Inductors CM322522-101KLDKR-ND
100µH Unshielded Inductor 60mA 10Ohm Max Nonstandard

100µH Unshielded Inductor 60mA 10Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-101KLTR-ND
Fixed Inductors CM322522-101KLTR-ND
100µH Unshielded Inductor 60mA 10Ohm Max Nonstandard

100µH Unshielded Inductor 60mA 10Ohm Max Nonstandard

Buy Now Datasheet
SMD 100UH 60MA 10 OHM Inductor and Choke - 71-CM322522-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 60MA 10 OHM Inductor and Choke
71-CM322522-101KL
SMD 100UH 60MA 10 OHM Inductor and Choke 71-CM322522-101KL
FIXED IND 100UH 60MA 10 OHM SMD Product overview: CM322522-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 60MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 60MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 60MA 10 OHM SMD Product overview: CM322522-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 60MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 60MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz - 103-CM322522-101KL - Utmel Electronic Limited
Hong Kong, China
Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz
103-CM322522-101KL
Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz 103-CM322522-101KL
Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz

Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz

Supplier's Site
Fixed Inductors - CM322522-101KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM322522-101KL
Fixed Inductors CM322522-101KL
FIXED IND 100UH 60MA 10 OHM SMD

FIXED IND 100UH 60MA 10 OHM SMD

Supplier's Site Datasheet
Chip Inductor, 100Uh 60Ma 10% 10Mhz; Inductance Bourns - 62K3086 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Uh 60Ma 10% 10Mhz; Inductance Bourns
62K3086
Chip Inductor, 100Uh 60Ma 10% 10Mhz; Inductance Bourns 62K3086
CHIP INDUCTOR, 100UH 60MA 10% 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 100UH 60MA 10% 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductance Bourns - 02J1439 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
02J1439
Inductance Bourns 02J1439
Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency Min:10MHz; DC Current Rating:60mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel dedRoHS Compliant: Yes

Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency Min:10MHz; DC Current Rating:60mA; Inductor Case Style:1210 [3225 Metric]; Product Range:CM322522 Series; Inductance Tolerance:± 10%; Inductor Construction:UnshieldedRoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Cm322522 Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Bourns - 40Y8539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Bourns
40Y8539
Surface Mount High Frequency Inductor, Cm322522 Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Bourns 40Y8539
Surface Mount High Frequency Inductor, CM322522 Series, 100 H, 10%, 1210 [3225 Metric], 10 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 100 H, 10%, 1210 [3225 Metric], 10 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1162117-CM322522-101KL CM322522-101KLCT-ND 71-CM322522-101KL 103-CM322522-101KL CM322522-101KL 62K3086 02J1439 40Y8539
Product Name Fixed Inductors - CM322522-101KL Fixed Inductors SMD 100UH 60MA 10 OHM Inductor and Choke Inductor: ferrite; SMD; 1210; 100uH; 40mA; 11Ω; Q: 30; ftest: 0.796MHz Fixed Inductors Chip Inductor, 100Uh 60Ma 10% 10Mhz; Inductance Bourns Inductance Bourns Surface Mount High Frequency Inductor, Cm322522 Series, 100 H, 10%, 1210 [3225 Metric], 10 Mhz Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -20 C (-4 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers