Fair-Rite Products Corp. Cable Ferrites 2643101902

Description
"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1934-1071-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1934-1071-ND
Cable Ferrites 1934-1071-ND
"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.543"" Dia (13.79mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 230Ohm @ 100MHz Material: 43 Inner Dimension: 0.543" Dia (13.79mm) Outer Dimension: 1.122" Dia (28.50mm)

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 230Ohm @ 100MHz
Material: 43
Inner Dimension: 0.543" Dia (13.79mm)
Outer Dimension: 1.122" Dia (28.50mm)

Buy Now Datasheet
FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM - 267-2643101902 - Utmel Electronic Limited
Hong Kong, China
FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM
267-2643101902
FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM 267-2643101902
FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM

FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1934-1071-ND 267-2643101902
Product Name Cable Ferrites Filters-Cable Ferrites FAIR-RITE 2643101902 FERRITE CORE, CYLINDRICAL, 230 OHM
Impedance 230 ohms 230 ohms 230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176743-1 - TE Connectivity
Specs
Impedance 50 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers