TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1005S221ET000

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-9329-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-9329-1-ND
Ferrite Beads and Chips 445-9329-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-9329-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-9329-2-ND
Ferrite Beads and Chips 445-9329-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-9329-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-9329-6-ND
Ferrite Beads and Chips 445-9329-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 220mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-MPZ1005S221ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MPZ1005S221ET000
220 OHM Inductor and Choke 841-MPZ1005S221ET000
FERRITE BEAD 220 OHM 0402 1LN Product overview: MPZ1005S221ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S221ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: MPZ1005S221ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1005S221ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk - 69AH1538 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk
69AH1538
Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk 69AH1538
FERRITE CHIP BEAD, 0402, 0.22OHM, 0.9A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 0.22OHM, 0.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet
FERRITE BEAD 220 OHM 0402 1LN - 769-MPZ1005S221ET000 - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 220 OHM 0402 1LN
769-MPZ1005S221ET000
FERRITE BEAD 220 OHM 0402 1LN 769-MPZ1005S221ET000
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 445-9329-1-ND 841-MPZ1005S221ET000 69AH1538 769-MPZ1005S221ET000
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Chip Bead, 0402, 0.22Ohm, 0.9A Rohs Compliant Tdk FERRITE BEAD 220 OHM 0402 1LN
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 900 milliamps 900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Cut Tape (CT)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details