120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608S121ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608S121ATA00
TDK MMZ1608S121ATA00FERR
200mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS
FERRITE BEAD, 0.15OHM, 500MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 120 OHM, 500mA, 0603 , FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 120 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MMZ1608S121ATA00DKR-ND | 841-MMZ1608S121ATA00 | 769-MMZ1608S121ATA00 | MMZ1608S121ATA00 | 33P7600 | 91R2346 |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | TDK MMZ1608S121ATA00FERRITE BEAD, 120 OHM, 500mA, 0603 , FULL REEL | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.15Ohm, 500Ma, 0603; Ferrite Case Style Tdk | Ferrite Bead, 120 Ohm, 500Ma, 0603 , Full Reel; Ferrite Case Style Tdk |
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.1500 ohms | 0.1500 ohms | |
| Rated DC Current | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |