FERRITE BEAD 158 OHM AXIAL 1LN Product overview: 2743002112 from Fair-Rite Products Corp. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 158 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2743002112 can be used for catalog matching and distributor lookup.
Ferrite Beads Axial 133Ohm 100MHz T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-2743002112 | 1934-1477-2-ND | 267-2743002112 |
| Product Name | 158 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads Axial 133Ohm 100MHz T/R |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | ||
| Technology | Axial | ||
| Impedance | 133 ohms | 133 ohms |