Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
FENGHUA ADVANCED TECHNOLOGY
CBG321609U601T -- 600MA 1 300MΩ 600Ω@100MHZ ±25% 1206 FERRITE BEADS ROHS
Fenghua Advanced Technology
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
CBG321609U601T
Description
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Utmel Electronic Limited
Done
Description
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
17926-CBG321609U601T
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
17926-CBG321609U601T
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Ferrite Beads
Product Number
17926-CBG321609U601T
Product Name
600mA 1 300mΩ 600Ω@100MHz ±25% 1206 Ferrite Beads ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
250MHz 700mA Inductor and Choke
0603CS-10NXJLW
Specs
Standards and Certifications
RoHS
View Details
2
suppliers
Interpower
Ferrite for 18AWG SJT cable
52100050
View Details
KOA Speer Electronics, Inc.
Ferrite Beads and Chips
CZP2BPTTE101P
Specs
DCR
0.0300 ohms
Rated DC Current
3000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
TE Connectivity
Ferrite Beads
2176747-7
Specs
Impedance
19 ohms
DCR
0.0300 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers