FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21SP102BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP102BH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369105-BLM21SP102BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 1.6A
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A
FERRITEBEAD SMD Z100MHZ=1000OHM
FERRITE BEAD, AEC-Q200, 1KOHM, 1.6A, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21SP102BH1D | 1369105-BLM21SP102BH1D | 490-18576-2-ND | 535-BLM21SP102BH1D | 65AH3959 |
| Product Name | Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | FERRITEBEAD SMD Z100MHZ=1000OHM | Ferrite Bead, Aec-Q200, 1Kohm, 1.6A, 0805 Rohs Compliant Murata |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer High Current | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 1000 ohms | 1000 ohms | 1000 ohms |