120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
FERRITE BEAD 120 OHM 0603 1LN Product overview: MMZ1608Q121BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q121BTA00
Win Source Part Number: 1369038-MMZ1608Q121B
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 300mOhm
FERRITE BEAD 120 OHM 0603 1LN
FERRITE CHIP BEAD, 1608, 0.3 OHM, 0.5A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Chip Inductors |
| Product Number | 445-MMZ1608Q121BTA00TR-ND | 841-MMZ1608Q121BTA00 | 1369038-MMZ1608Q121BTA00 | 769-MMZ1608Q121BTA00 | 69AH1478 |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | FERRITE BEAD 120 OHM 0603 1LN | Ferrite Chip Bead, 1608, 0.3 Ohm, 0.5A Rohs Compliant Tdk |
| DCR | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms | ||
| Rated DC Current | 500 milliamps | 500 milliamps | 500 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Cut Tape (CT) | ||
| Mounting Option | Surface Mount |