Murata Power Solutions Ferrite Beads and Chips BLM41PF800SN1L

Description
80 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 1806 (4516 Metric)
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 1806 (4516 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1059-2-ND
Ferrite Beads and Chips 490-1059-2-ND
80 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 1806 (4516 Metric)

80 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 1806 (4516 Metric)

Buy Now Datasheet
80 OHM Inductor and Choke - 841-BLM41PF800SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-BLM41PF800SN1L
80 OHM Inductor and Choke 841-BLM41PF800SN1L
FERRITE BEAD 80 OHM 1806 1LN Product overview: BLM41PF800SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PF800SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 1806 1LN Product overview: BLM41PF800SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PF800SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 1A, 1806; Ferrite Case Style Murata - 96K7000 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 1A, 1806; Ferrite Case Style Murata
96K7000
Ferrite Bead, 0.1Ohm, 1A, 1806; Ferrite Case Style Murata 96K7000
FERRITE BEAD, 0.1OHM, 1A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:80ohm; DC Current Rating:1A; Product Range:BLM41P Series; DC Resistance Max:0.1ohm; Impedance Tolerance:-; Product Length:4.5mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 1A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:80ohm; DC Current Rating:1A; Product Range:BLM41P Series; DC Resistance Max:0.1ohm; Impedance Tolerance:-; Product Length:4.5mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
FERRITE CHIP 80 OHM 1000MA 1806 - 535-BLM41PF800SN1L - Utmel Electronic Limited
Hong Kong, China
FERRITE CHIP 80 OHM 1000MA 1806
535-BLM41PF800SN1L
FERRITE CHIP 80 OHM 1000MA 1806 535-BLM41PF800SN1L
FERRITE CHIP 80 OHM 1000MA 1806

FERRITE CHIP 80 OHM 1000MA 1806

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM41PF800SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM41PF800SN1L
10mΩ ±25% 80Ω@100MHz 1806 Ferrite Beads ROHS

10mΩ ±25% 80Ω@100MHz 1806 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads
Product Number 490-1059-2-ND 841-BLM41PF800SN1L 96K7000 535-BLM41PF800SN1L BLM41PF800SN1L
Product Name Ferrite Beads and Chips 80 OHM Inductor and Choke Ferrite Bead, 0.1Ohm, 1A, 1806; Ferrite Case Style Murata FERRITE CHIP 80 OHM 1000MA 1806 Bead/Filter/EMI Optimization >> Ferrite Beads
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details