Murata Power Solutions Ferrite Beads and Chips BLM15AX100SN1D

Description
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5437-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5437-2-ND
Ferrite Beads and Chips 490-5437-2-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5437-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5437-1-ND
Ferrite Beads and Chips 490-5437-1-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5437-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5437-6-ND
Ferrite Beads and Chips 490-5437-6-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.74A 15mOhm

Buy Now Datasheet
10 OHM Inductor and Choke - 841-BLM15AX100SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Inductor and Choke
841-BLM15AX100SN1D
10 OHM Inductor and Choke 841-BLM15AX100SN1D
FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15AX100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX100SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 10 OHM 0402 1LN Product overview: BLM15AX100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX100SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.015Ohm, 1.74A; Ferrite Case Style Murata - 87X8558 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.015Ohm, 1.74A; Ferrite Case Style Murata
87X8558
Ferrite, Bead, 0402, 0.015Ohm, 1.74A; Ferrite Case Style Murata 87X8558
FERRITE, BEAD, 0402, 0.015OHM, 1.74A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:1.74A; Product Range:BLM15AX_SN Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 5ohm; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.015OHM, 1.74A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:1.74A; Product Range:BLM15AX_SN Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 5ohm; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
FERRITE BEAD 10 OHM 0402 1LN - 535-BLM15AX100SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 10 OHM 0402 1LN
535-BLM15AX100SN1D
FERRITE BEAD 10 OHM 0402 1LN 535-BLM15AX100SN1D
FERRITE BEAD 10 OHM 0402 1LN

FERRITE BEAD 10 OHM 0402 1LN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5437-2-ND 841-BLM15AX100SN1D 87X8558 535-BLM15AX100SN1D
Product Name Ferrite Beads and Chips 10 OHM Inductor and Choke Ferrite, Bead, 0402, 0.015Ohm, 1.74A; Ferrite Case Style Murata FERRITE BEAD 10 OHM 0402 1LN
DCR 0.0150 ohms 0.0150 ohms 10 ohms
Rated DC Current 1740 milliamps 1740 milliamps 1740 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details