Murata Electronics Ferrite Beads and Chips BLA2ABD221SN4D

Description
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11010-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11010-6-ND
Ferrite Beads and Chips 490-11010-6-ND
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm

220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11010-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11010-2-ND
Ferrite Beads and Chips 490-11010-2-ND
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm

220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11010-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11010-1-ND
Ferrite Beads and Chips 490-11010-1-ND
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm

220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 0804 (2010 Metric), Array, 8 PC Pad 100mA 400mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLA2ABD221SN4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLA2ABD221SN4D
220 OHM Inductor and Choke 841-BLA2ABD221SN4D
FERRITE BEAD 220 OHM 0804 4LN Product overview: BLA2ABD221SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABD221SN4D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0804 4LN Product overview: BLA2ABD221SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA2ABD221SN4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0804, 0.1A Rohs Compliant Murata - 76AH4991 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0804, 0.1A Rohs Compliant Murata
76AH4991
Ferrite Bead, 0804, 0.1A Rohs Compliant Murata 76AH4991
FERRITE BEAD, 0804, 0.1A ROHS COMPLIANT: YES

FERRITE BEAD, 0804, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ferrite Beads Chip Array 220Ohm 25% 100MHz 100mA 400mOhm DCR 0804 T/R - 535-BLA2ABD221SN4D - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Chip Array 220Ohm 25% 100MHz 100mA 400mOhm DCR 0804 T/R
535-BLA2ABD221SN4D
Ferrite Beads Chip Array 220Ohm 25% 100MHz 100mA 400mOhm DCR 0804 T/R 535-BLA2ABD221SN4D
Ferrite Beads Chip Array 220Ohm 25% 100MHz 100mA 400mOhm DCR 0804 T/R

Ferrite Beads Chip Array 220Ohm 25% 100MHz 100mA 400mOhm DCR 0804 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 490-11010-6-ND 841-BLA2ABD221SN4D 76AH4991 535-BLA2ABD221SN4D
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0804, 0.1A Rohs Compliant Murata Ferrite Beads Chip Array 220Ohm 25% 100MHz 100mA 400mOhm DCR 0804 T/R
DCR 0.4000 ohms 220 ohms
Rated DC Current 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details