FERRITE BEAD 33 OHM 0603 1LN Product overview: BLM18SG330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG330SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0603, 6A ROHS COMPLIANT: YES
BLM Series 8 mOhm 6 A 0603 (1608 metric) Surface Mount Ferrite Bead
8mΩ 33Ω@100MHz 0603 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM18SG330SN1D | 76AH5066 | 535-BLM18SG330SN1D | BLM18SG330SN1D |
| Product Name | 33 OHM Inductor and Choke | Ferrite Bead, 0603, 6A Rohs Compliant Murata | BLM Series 8 mOhm 6 A 0603 (1608 metric) Surface Mount Ferrite Bead | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) |