Murata Power Solutions Ferrite Beads and Chips BLA31AG601SN4D

Description
600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1001-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1001-6-ND
Ferrite Beads and Chips 490-1001-6-ND
600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm

600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1001-2-ND
Ferrite Beads and Chips 490-1001-2-ND
600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm

600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1001-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1001-1-ND
Ferrite Beads and Chips 490-1001-1-ND
600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm

600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 350mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLA31AG601SN4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLA31AG601SN4D
600 OHM Inductor and Choke 841-BLA31AG601SN4D
FERRITE BEAD 600 OHM 1206 4LN Product overview: BLA31AG601SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA31AG601SN4D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 1206 4LN Product overview: BLA31AG601SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA31AG601SN4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLA31AG601SN4D
Bead/Filter/EMI Optimization >> Ferrite Beads BLA31AG601SN4D
350mΩ ±25% 600Ω@100MHz SMD-8P,1.6x3.2mm Ferrite Beads ROHS

350mΩ ±25% 600Ω@100MHz SMD-8P,1.6x3.2mm Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 350mOhm DCR 1206 Paper T/R - 535-BLA31AG601SN4D - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 350mOhm DCR 1206 Paper T/R
535-BLA31AG601SN4D
Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 350mOhm DCR 1206 Paper T/R 535-BLA31AG601SN4D
Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 350mOhm DCR 1206 Paper T/R

Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 350mOhm DCR 1206 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 490-1001-6-ND 841-BLA31AG601SN4D BLA31AG601SN4D 535-BLA31AG601SN4D
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Beads Chip Array 600Ohm 25% 100MHz 100mA 350mOhm DCR 1206 Paper T/R
DCR 0.3500 ohms 0.3500 ohms 600 ohms
Rated DC Current 100 milliamps 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details