Murata Electronics Filters - Ferrite Beads and Chips BLM15BC121SN1D

Description
Win Source Part Number: 973087-BLM15BC121SN1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM15 Package: Tape & Reel Current Rating (Max): 350mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-5443-6,490-5443- 1,490-5443-2 Base Product Number: BLM15BC
Request a Quote Datasheet
Description
Win Source Part Number: 973087-BLM15BC121SN1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM15 Package: Tape & Reel Current Rating (Max): 350mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-5443-6,490-5443- 1,490-5443-2 Base Product Number: BLM15BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
973087-BLM15BC121SN1D
Filters - Ferrite Beads and Chips 973087-BLM15BC121SN1D
Win Source Part Number: 973087-BLM15BC121SN1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM15 Package: Tape & Reel Current Rating (Max): 350mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-5443-6,490-5443- 1,490-5443-2 Base Product Number: BLM15BC

Win Source Part Number: 973087-BLM15BC121SN1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM15
Package: Tape & Reel
Current Rating (Max): 350mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 450mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-5443-6,490-5443-1,490-5443-2
Base Product Number: BLM15BC

Buy Now Datasheet
Ferrite Beads and Chips - 490-5443-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5443-6-ND
Ferrite Beads and Chips 490-5443-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 450mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5443-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5443-2-ND
Ferrite Beads and Chips 490-5443-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 450mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5443-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5443-1-ND
Ferrite Beads and Chips 490-5443-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 450mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 450mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM15BC121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM15BC121SN1D
120 OHM Inductor and Choke 841-BLM15BC121SN1D
FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15BC121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BC121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: BLM15BC121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BC121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15BC121SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15BC121SN1D
450mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

450mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Beads 0402 120ohm 350mA DCR 0.45ohm - 535-BLM15BC121SN1D - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads 0402 120ohm 350mA DCR 0.45ohm
535-BLM15BC121SN1D
Ferrite Beads 0402 120ohm 350mA DCR 0.45ohm 535-BLM15BC121SN1D
Ferrite Beads 0402 120ohm 350mA DCR 0.45ohm

Ferrite Beads 0402 120ohm 350mA DCR 0.45ohm

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 973087-BLM15BC121SN1D 490-5443-6-ND 841-BLM15BC121SN1D BLM15BC121SN1D 535-BLM15BC121SN1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Beads 0402 120ohm 350mA DCR 0.45ohm
Core Material Ferrite
DCR 0.4500 ohms 0.4500 ohms 0.4500 ohms 120 ohms
Rated DC Current 350 milliamps 350 milliamps 350 milliamps 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Impedance 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details