TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608Q601BTD25

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608Q601BTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q601BTD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608Q601BTD25DKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q601BTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q601BTD25CT-ND
Ferrite Beads and Chips 445-MMZ1608Q601BTD25CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608Q601BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608Q601BTD25TR-ND
Ferrite Beads and Chips 445-MMZ1608Q601BTD25TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ1608Q601BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1608Q601BTD25
600 OHM Inductor and Choke 841-MMZ1608Q601BTD25
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608Q601BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q601BTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608Q601BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608Q601BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads 0603 600ohms 200mA Signal Line AEC-Q200 - 769-MMZ1608Q601BTD25 - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads 0603 600ohms 200mA Signal Line AEC-Q200
769-MMZ1608Q601BTD25
Ferrite Beads 0603 600ohms 200mA Signal Line AEC-Q200 769-MMZ1608Q601BTD25
Ferrite Beads 0603 600ohms 200mA Signal Line AEC-Q200

Ferrite Beads 0603 600ohms 200mA Signal Line AEC-Q200

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MMZ1608Q601BTD25DKR-ND 841-MMZ1608Q601BTD25 769-MMZ1608Q601BTD25
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads 0603 600ohms 200mA Signal Line AEC-Q200
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details