Murata Power Solutions 600 OHM Inductor and Choke BLM15AX601SZ1D

Description
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX601SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX601SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 OHM Inductor and Choke - 841-BLM15AX601SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15AX601SZ1D
600 OHM Inductor and Choke 841-BLM15AX601SZ1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX601SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15AX601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AX601SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-16584-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16584-6-ND
Ferrite Beads and Chips 490-16584-6-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16584-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16584-2-ND
Ferrite Beads and Chips 490-16584-2-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16584-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16584-1-ND
Ferrite Beads and Chips 490-16584-1-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 340mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata - 76AH5005 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata
76AH5005
Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata 76AH5005
FERRITE BEAD, AEC-Q200, 0402, 0.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0402, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15AX601SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15AX601SZ1D
340mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

340mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
FERRITE BEAD 600 OHM 0402 1LN - 535-BLM15AX601SZ1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 600 OHM 0402 1LN
535-BLM15AX601SZ1D
FERRITE BEAD 600 OHM 0402 1LN 535-BLM15AX601SZ1D
FERRITE BEAD 600 OHM 0402 1LN

FERRITE BEAD 600 OHM 0402 1LN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM15AX601SZ1D 490-16584-6-ND 76AH5005 BLM15AX601SZ1D 535-BLM15AX601SZ1D
Product Name 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0402, 0.5A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads FERRITE BEAD 600 OHM 0402 1LN
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details
Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details