Murata Electronics Ferrite Beads and Chips BLM15BA050SN1D

Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm
Request a Quote Datasheet
Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5179-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5179-6-ND
Ferrite Beads and Chips 490-5179-6-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5179-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5179-1-ND
Ferrite Beads and Chips 490-5179-1-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5179-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5179-2-ND
Ferrite Beads and Chips 490-5179-2-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

Buy Now Datasheet
5 OHM Inductor and Choke - 841-BLM15BA050SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 OHM Inductor and Choke
841-BLM15BA050SN1D
5 OHM Inductor and Choke 841-BLM15BA050SN1D
FERRITE BEAD 5 OHM 0402 1LN Product overview: BLM15BA050SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA050SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 5 OHM 0402 1LN Product overview: BLM15BA050SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BA050SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRITE BEAD 5 OHM 0402 1LN - 535-BLM15BA050SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 5 OHM 0402 1LN
535-BLM15BA050SN1D
FERRITE BEAD 5 OHM 0402 1LN 535-BLM15BA050SN1D
FERRITE BEAD 5 OHM 0402 1LN

FERRITE BEAD 5 OHM 0402 1LN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5179-6-ND 841-BLM15BA050SN1D 535-BLM15BA050SN1D
Product Name Ferrite Beads and Chips 5 OHM Inductor and Choke FERRITE BEAD 5 OHM 0402 1LN
DCR 0.1000 ohms 5 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J333JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details