Fair-Rite Products Corp. Filters-Cable Ferrites 431167281

Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 240Ohm @ 100MHz Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.933" W x 0.461" H (23.70mm x 11.71mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 240Ohm @ 100MHz Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.933" W x 0.461" H (23.70mm x 11.71mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Fair-Rite Products Corp. Category: Filters-Cable Ferrites Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 240Ohm @ 100MHz Inner Dimension: 0.400" Dia (10.16mm) Outer Dimension: 0.933" W x 0.461" H (23.70mm x 11.71mm) Mounting Type: Free Hanging

Manufacturer: Fair-Rite Products Corp.
Category: Filters-Cable Ferrites
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 240Ohm @ 100MHz
Inner Dimension: 0.400" Dia (10.16mm)
Outer Dimension: 0.933" W x 0.461" H (23.70mm x 11.71mm)
Mounting Type: Free Hanging

Buy Now Datasheet
FAIR-RITE 0431167281 FERRITE CORE, SPLIT, 10.15MM - 267-0431167281 - Utmel Electronic Limited
Hong Kong, China
FAIR-RITE 0431167281 FERRITE CORE, SPLIT, 10.15MM
267-0431167281
FAIR-RITE 0431167281 FERRITE CORE, SPLIT, 10.15MM 267-0431167281
FAIR-RITE 0431167281 FERRITE CORE, SPLIT, 10.15MM

FAIR-RITE 0431167281 FERRITE CORE, SPLIT, 10.15MM

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Ferrite Beads Ferrite Beads
Product Number 267-0431167281
Product Name Filters-Cable Ferrites FAIR-RITE 0431167281 FERRITE CORE, SPLIT, 10.15MM
Impedance 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-47N 0603AF-47NXJRW - Coilcraft, Inc.
Specs
Impedance 243 ohms
DCR 0.0520 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers