Panasonic 120 OHM Inductor and Choke EXC-3BP121H

Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: EXC-3BP121H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BP121H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0603 1LN Product overview: EXC-3BP121H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BP121H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-EXC-3BP121H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-EXC-3BP121H
120 OHM Inductor and Choke 841-EXC-3BP121H
FERRITE BEAD 120 OHM 0603 1LN Product overview: EXC-3BP121H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BP121H can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: EXC-3BP121H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BP121H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRITE BEAD 120 OHM 0603 1LN - 590-EXC-3BP121H - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 120 OHM 0603 1LN
590-EXC-3BP121H
FERRITE BEAD 120 OHM 0603 1LN 590-EXC-3BP121H
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Supplier's Site
Ferrite Bead, 0.1Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Panasonic - 01X1691 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Panasonic
01X1691
Ferrite Bead, 0.1Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Panasonic 01X1691
FERRITE BEAD, 0.1OHM, 500mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 500mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-EXC-3BP121H 590-EXC-3BP121H 01X1691
Product Name 120 OHM Inductor and Choke FERRITE BEAD 120 OHM 0603 1LN Ferrite Bead, 0.1Ohm, 500Ma, 0603, Full Reel; Ferrite Case Style Panasonic
Mounting Option Surface Mount
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Impedance 120 ohms 120 ohms
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 7.9MHz 0.4A Inductor and Choke - 71-0603LS-102XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 1 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details