120 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 500mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 500mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 500mOhm
FERRITE BEAD 120 OHM 0201 1LN Product overview: BLM03AG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AG121SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD 120 OHM 0201 1LN
500mΩ ±25% 120Ω@100MHz 0201 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-2557-6-ND | 841-BLM03AG121SN1D | 535-BLM03AG121SN1D | BLM03AG121SN1D |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | FERRITE BEAD 120 OHM 0201 1LN | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.5000 ohms | 120 ohms | 0.5000 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Mounting Option | Surface Mount |