Win Source Part Number: 1369102-MMZ1608R600A
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Current Rating (Max): 800mA
DC Resistance (DCR) (Max): 100mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm
FERRITE BEAD 60 OHM 0603 1LN Product overview: MMZ1608R600ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608R600ATD25
Ferrite Beads 0603 60ohms 800mA Signal Line AEC-Q200
FERRITE CHIP BEAD, 1608, 0.1 OHM, 0.8A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors |
| Product Number | 1369102-MMZ1608R600ATD25 | 445-MMZ1608R600ATD25TR-ND | 841-MMZ1608R600ATD25 | 769-MMZ1608R600ATD25 | 69AH1484 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 60 OHM Inductor and Choke | Ferrite Beads 0603 60ohms 800mA Signal Line AEC-Q200 | Ferrite Chip Bead, 1608, 0.1 Ohm, 0.8A Rohs Compliant Tdk |
| Core Material | Ferrite | ||||
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | ||
| Rated DC Current | 800 milliamps | 800 milliamps | 800 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Impedance | 60 ohms | 60 ohms | 60 ohms |