Murata Electronics Filters - Ferrite Beads and Chips BLM31KN102SZ1L

Description
Win Source Part Number: 1369086-BLM31KN102SZ 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31KN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.071" (1.80mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 75mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369086-BLM31KN102SZ 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31KN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.071" (1.80mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369086-BLM31KN102SZ1L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369086-BLM31KN102SZ1L
Filters - Ferrite Beads and Chips 1369086-BLM31KN102SZ1L
Win Source Part Number: 1369086-BLM31KN102SZ 1L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Base Product Number: BLM31KN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.071" (1.80mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 75mOhm

Win Source Part Number: 1369086-BLM31KN102SZ1L
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: BLM31KN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.071" (1.80mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 75mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16522-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16522-2-ND
Ferrite Beads and Chips 490-16522-2-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16522-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16522-1-ND
Ferrite Beads and Chips 490-16522-1-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16522-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16522-6-ND
Ferrite Beads and Chips 490-16522-6-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 75mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM31KN102SZ1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM31KN102SZ1L
Inductor and Choke 841-BLM31KN102SZ1L
FERRITE BEAD 1K OHM 1206 1LN Product overview: BLM31KN102SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN102SZ1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 1206 1LN Product overview: BLM31KN102SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN102SZ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 2A 0.075Ohm DCR 1206 Automotive T/R - 535-BLM31KN102SZ1L - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 2A 0.075Ohm DCR 1206 Automotive T/R
535-BLM31KN102SZ1L
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 2A 0.075Ohm DCR 1206 Automotive T/R 535-BLM31KN102SZ1L
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 2A 0.075Ohm DCR 1206 Automotive T/R

Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 2A 0.075Ohm DCR 1206 Automotive T/R

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31KN102SZ1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31KN102SZ1L
75mΩ ±25% 1kΩ@100MHz 1206 Ferrite Beads ROHS

75mΩ ±25% 1kΩ@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369086-BLM31KN102SZ1L 490-16522-2-ND 841-BLM31KN102SZ1L 535-BLM31KN102SZ1L BLM31KN102SZ1L
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Inductor and Choke Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 2A 0.075Ohm DCR 1206 Automotive T/R Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite
DCR 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Impedance 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176788-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details