TDK Corporation 0.12uH 25MHz 0.3A Inductor and Choke MLF2012DR12MT000

Description
Inductor General Purpose Shielded Multi-Layer 0.12uH 20% 25MHz 20Q-Factor Ferrite 0.3A 0.2Ohm DCR 0805 T/R Product overview: MLF2012DR12MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 25MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 25MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR12MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Shielded Multi-Layer 0.12uH 20% 25MHz 20Q-Factor Ferrite 0.3A 0.2Ohm DCR 0805 T/R Product overview: MLF2012DR12MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 25MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 25MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR12MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.12uH 25MHz 0.3A Inductor and Choke - 71-MLF2012DR12MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12uH 25MHz 0.3A Inductor and Choke
71-MLF2012DR12MT000
0.12uH 25MHz 0.3A Inductor and Choke 71-MLF2012DR12MT000
Inductor General Purpose Shielded Multi-Layer 0.12uH 20% 25MHz 20Q-Factor Ferrite 0.3A 0.2Ohm DCR 0805 T/R Product overview: MLF2012DR12MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 25MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 25MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR12MT000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Shielded Multi-Layer 0.12uH 20% 25MHz 20Q-Factor Ferrite 0.3A 0.2Ohm DCR 0805 T/R Product overview: MLF2012DR12MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 25MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 25MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR12MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR12MT000
1077745-MLF2012DR12MT000
Fixed Inductors - MLF2012DR12MT000 1077745-MLF2012DR12MT000
Manufacturer: TDK Corporation Win Source Part Number: 1077745-MLF2012DR12M T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 120nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 360MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077745-MLF2012DR12MT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 120nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 360MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
General Purpose Inductor, 0.12uH, 20%, 1 Element, Ferrite-Core, SMD, 2012, CHIP, 2012, LEAD FREE - 13289-MLF2012DR12MT000 - Utmel Electronic Limited
Hong Kong, China
General Purpose Inductor, 0.12uH, 20%, 1 Element, Ferrite-Core, SMD, 2012, CHIP, 2012, LEAD FREE
13289-MLF2012DR12MT000
General Purpose Inductor, 0.12uH, 20%, 1 Element, Ferrite-Core, SMD, 2012, CHIP, 2012, LEAD FREE 13289-MLF2012DR12MT000
General Purpose Inductor, 0.12uH, 20%, 1 Element, Ferrite-Core, SMD, 2012, CHIP, 2012, LEAD FREE

General Purpose Inductor, 0.12uH, 20%, 1 Element, Ferrite-Core, SMD, 2012, CHIP, 2012, LEAD FREE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012DR12MT000 1077745-MLF2012DR12MT000 13289-MLF2012DR12MT000
Product Name 0.12uH 25MHz 0.3A Inductor and Choke Fixed Inductors - MLF2012DR12MT000 General Purpose Inductor, 0.12uH, 20%, 1 Element, Ferrite-Core, SMD, 2012, CHIP, 2012, LEAD FREE
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose Standard; Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1200 microH 0.1200 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data