Bourns, Inc. 22UH 1A 190 MOHM Inductor and Choke 5300-17-RC

Description
FIXED IND 22UH 1A 190 MOHM TH Product overview: 5300-17-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1A, 190 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-17-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1A 190 MOHM TH Product overview: 5300-17-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1A, 190 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-17-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 1A 190 MOHM Inductor and Choke - 71-5300-17-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1A 190 MOHM Inductor and Choke
71-5300-17-RC
22UH 1A 190 MOHM Inductor and Choke 71-5300-17-RC
FIXED IND 22UH 1A 190 MOHM TH Product overview: 5300-17-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1A, 190 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-17-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1A 190 MOHM TH Product overview: 5300-17-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1A, 190 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-17-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5300-17-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-17-RC-ND
Fixed Inductors 5300-17-RC-ND
22µH Unshielded Wirewound Inductor 1A 190mOhm Max Axial

22µH Unshielded Wirewound Inductor 1A 190mOhm Max Axial

Buy Now Datasheet
Choke, 22Uh, 1A, 10%, 8.4Mhz; Product Range Bourns Jw Miller - 63K3775 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 22Uh, 1A, 10%, 8.4Mhz; Product Range Bourns Jw Miller
63K3775
Choke, 22Uh, 1A, 10%, 8.4Mhz; Product Range Bourns Jw Miller 63K3775
CHOKE, 22UH, 1A, 10%, 8.4MHZ; Product Range:5300 Series; Inductance:22µH; DC Current Rating:1A; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:8.4MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 22UH, 1A, 10%, 8.4MHZ; Product Range:5300 Series; Inductance:22µH; DC Current Rating:1A; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:8.4MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag - 103-5300-17-RC - Utmel Electronic Limited
Hong Kong, China
RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag
103-5300-17-RC
RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag 103-5300-17-RC
RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag

RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag

Supplier's Site
Fort Worth, TX, USA
INDUCTOR, AXIAL, CONFORMAL, 22UH, +/-10%, 0.19 OHM DCR MAX
70154983
INDUCTOR, AXIAL, CONFORMAL, 22UH, +/-10%, 0.19 OHM DCR MAX 70154983
INDUCTOR, AXIAL, CONFORMAL, 22UH, +/-10%, 0.19 OHM DCR MAX

INDUCTOR, AXIAL, CONFORMAL, 22UH, +/-10%, 0.19 OHM DCR MAX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 71-5300-17-RC 5300-17-RC-ND 63K3775 103-5300-17-RC 70154983
Product Name 22UH 1A 190 MOHM Inductor and Choke Fixed Inductors Choke, 22Uh, 1A, 10%, 8.4Mhz; Product Range Bourns Jw Miller RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag INDUCTOR, AXIAL, CONFORMAL, 22UH, +/-10%, 0.19 OHM DCR MAX
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857603P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details