Murata Power Solutions Ferrite Beads and Chips BLM18BD471SN1D

Description
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1022-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1022-1-ND
Ferrite Beads and Chips 490-1022-1-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1022-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1022-6-ND
Ferrite Beads and Chips 490-1022-6-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1022-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1022-2-ND
Ferrite Beads and Chips 490-1022-2-ND
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 550mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM18BD471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18BD471SN1D
470 OHM Inductor and Choke 841-BLM18BD471SN1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18BD471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18BD471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata - 73M9086 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata
73M9086
Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata 73M9086
FERRITE BEAD, 0.55OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:200mA; Product Range:BLM18B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.55OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:200mA; Product Range:BLM18B Series; DC Resistance Max:0.55ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
FERRITE BEAD 470 OHM 0603 1LN - 535-BLM18BD471SN1D - Utmel Electronic Limited
Hong Kong, China
FERRITE BEAD 470 OHM 0603 1LN
535-BLM18BD471SN1D
FERRITE BEAD 470 OHM 0603 1LN 535-BLM18BD471SN1D
FERRITE BEAD 470 OHM 0603 1LN

FERRITE BEAD 470 OHM 0603 1LN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1022-1-ND 841-BLM18BD471SN1D 73M9086 535-BLM18BD471SN1D
Product Name Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Bead, 0.55Ohm, 200Ma, 0603; Ferrite Case Style Murata FERRITE BEAD 470 OHM 0603 1LN
DCR 0.5500 ohms 0.5500 ohms 0.5500 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details