80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
FERRITE BEAD 80 OHM 0805 1LN Product overview: MMZ2012S800ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012S800ATD25
Ferrite Beads 0805 80ohms 800mA Signal Line AEC-Q200
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 445-MMZ2012S800ATD25TR-ND | 841-MMZ2012S800ATD25 | 769-MMZ2012S800ATD25 |
| Product Name | Ferrite Beads and Chips | 80 OHM Inductor and Choke | Ferrite Beads 0805 80ohms 800mA Signal Line AEC-Q200 |
| DCR | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 800 milliamps | 800 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |
| Mounting Option | Surface Mount |