TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ1608R391ATA00

Description
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm
Request a Quote Datasheet
Description
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ1608R391ATA00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608R391ATA00DKR-ND
Ferrite Beads and Chips 445-MPZ1608R391ATA00DKR-ND
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm

390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608R391ATA00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608R391ATA00CT-ND
Ferrite Beads and Chips 445-MPZ1608R391ATA00CT-ND
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm

390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ1608R391ATA00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ1608R391ATA00TR-ND
Ferrite Beads and Chips 445-MPZ1608R391ATA00TR-ND
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm

390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 120mOhm

Buy Now Datasheet
390 OHM Inductor and Choke - 841-MPZ1608R391ATA00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 OHM Inductor and Choke
841-MPZ1608R391ATA00
390 OHM Inductor and Choke 841-MPZ1608R391ATA00
FERRITE BEAD 390 OHM 0603 1LN Product overview: MPZ1608R391ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608R391ATA00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 390 OHM 0603 1LN Product overview: MPZ1608R391ATA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ1608R391ATA00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.12Ohm, 1.2A, 0603, Full Reel; Ferrite Case Style Tdk - 91R2361 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.12Ohm, 1.2A, 0603, Full Reel; Ferrite Case Style Tdk
91R2361
Ferrite Bead, 0.12Ohm, 1.2A, 0603, Full Reel; Ferrite Case Style Tdk 91R2361
FERRITE BEAD, 0.12OHM, 1.2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.12OHM, 1.2A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.12Ohm, 1.2A, 0603; Ferrite Case Style Tdk - 89R3147 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.12Ohm, 1.2A, 0603; Ferrite Case Style Tdk
89R3147
Ferrite Bead, 0.12Ohm, 1.2A, 0603; Ferrite Case Style Tdk 89R3147
FERRITE BEAD, 0.12OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.12OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk - 45AC5552 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk
45AC5552
Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk 45AC5552
FERRITE BEAD, 390R, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 390R, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:390ohm; DC Current Rating:1.2A; Product Range:MPZ Series; DC Resistance Max:0.12ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
TDK - MPZ1608R391ATA00 - FERRITE BEAD, 0.12OHM, 1.2A, 0603 - 769-MPZ1608R391ATA00 - Utmel Electronic Limited
Hong Kong, China
TDK - MPZ1608R391ATA00 - FERRITE BEAD, 0.12OHM, 1.2A, 0603
769-MPZ1608R391ATA00
TDK - MPZ1608R391ATA00 - FERRITE BEAD, 0.12OHM, 1.2A, 0603 769-MPZ1608R391ATA00
TDK - MPZ1608R391ATA00 - FERRITE BEAD, 0.12OHM, 1.2A, 0603

TDK - MPZ1608R391ATA00 - FERRITE BEAD, 0.12OHM, 1.2A, 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ1608R391ATA00DKR-ND 841-MPZ1608R391ATA00 91R2361 89R3147 45AC5552 769-MPZ1608R391ATA00
Product Name Ferrite Beads and Chips 390 OHM Inductor and Choke Ferrite Bead, 0.12Ohm, 1.2A, 0603, Full Reel; Ferrite Case Style Tdk Ferrite Bead, 0.12Ohm, 1.2A, 0603; Ferrite Case Style Tdk Ferrite Bead, 390R, 1.2A, 0603; Ferrite Case Style Tdk TDK - MPZ1608R391ATA00 - FERRITE BEAD, 0.12OHM, 1.2A, 0603
DCR 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Rated DC Current 1200 milliamps 1200 milliamps 1200 milliamps 1200 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Automotive 0.0047uH 250MHz 0.7A Inductor and Choke - 71-0603CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details