600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 650mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 650mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 650mOhm
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18BD601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD601SN1D can be used for catalog matching and distributor lookup.
Murata BLM18BD601SN1D Ferrite Bead
Murata BLM18BD601SN1D Ferrite Bead
650mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS
FERRITE BEAD, 0.65OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:BLM18B Series; DC Resistance Max:0.65ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 200mA 650mOhm DCR 0603 Paper T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 490-1023-1-ND | 841-BLM18BD601SN1D | 1248153 | BLM18BD601SN1D | 73M9087 | 535-BLM18BD601SN1D |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Beads | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.65Ohm, 200Ma, 0603; Ferrite Case Style Murata | Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 200mA 650mOhm DCR 0603 Paper T/R |
| DCR | 0.6500 ohms | 0.6500 ohms | 0.6500 ohms | 0.6500 ohms | ||
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |