Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.2A 0.9Ohm DCR 1206 T/R Product overview: BLM31AJ601SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31AJ601SN1L can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.9OHM, 200mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:BLM31A Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
Integrated Circuits (ICs) - Ferrite Beads
1206 Ferrite Beads ROHS
MURATA - BLM31AJ601SN1L - FERRITE BEAD, 0.9OHM, 200mA, 1206
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM31AJ601SN1L | 80K7253 | BLM31AJ601SN1L | BLM31AJ601SN1L | 535-BLM31AJ601SN1L |
| Product Name | 600Ohm 100MHz 0.2A Inductor and Choke | Ferrite Bead, 0.9Ohm, 200Ma, 1206; Ferrite Case Style Murata | Integrated Circuits (ICs) - Ferrite Beads | Bead/Filter/EMI Optimization >> Ferrite Beads | MURATA - BLM31AJ601SN1L - FERRITE BEAD, 0.9OHM, 200mA, 1206 |
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 600 ohms | 600 ohms | 600 ohms | ||
| Packing Method | Tape and Reel | Tape Reel; Cut Tape |