Vishay Precision Group Filters - Ferrite Beads and Chips ILBB0603ER121V

Description
Win Source Part Number: 1369147-ILBB0603ER12 1V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0603 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369147-ILBB0603ER12 1V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0603 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369147-ILBB0603ER121V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369147-ILBB0603ER121V
Filters - Ferrite Beads and Chips 1369147-ILBB0603ER121V
Win Source Part Number: 1369147-ILBB0603ER12 1V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0603 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1369147-ILBB0603ER121V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILBB-0603
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 150mA
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
SMD 100MHz 150mA Inductor and Choke - 841-ILBB0603ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MHz 150mA Inductor and Choke
841-ILBB0603ER121V
SMD 100MHz 150mA Inductor and Choke 841-ILBB0603ER121V
1 Line Ferrite Chip Filter, 120R @ 100MHz, 150mA, 0603 SMD Product overview: ILBB0603ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER121V can be used for catalog matching and distributor lookup.

1 Line Ferrite Chip Filter, 120R @ 100MHz, 150mA, 0603 SMD Product overview: ILBB0603ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2290-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2290-6-ND
Ferrite Beads and Chips 541-2290-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2290-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2290-1-ND
Ferrite Beads and Chips 541-2290-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2290-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2290-2-ND
Ferrite Beads and Chips 541-2290-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 150Ma, 0603; Ferrite Case Style Vishay - 53K5029 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 150Ma, 0603; Ferrite Case Style Vishay
53K5029
Ferrite Bead, 0.2Ohm, 150Ma, 0603; Ferrite Case Style Vishay 53K5029
FERRITE BEAD, 0.2OHM, 150mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 150mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
150mA 1 200mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS - 17930-ILBB0603ER121V - Utmel Electronic Limited
Hong Kong, China
150mA 1 200mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS
17930-ILBB0603ER121V
150mA 1 200mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS 17930-ILBB0603ER121V
150mA 1 200mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS

150mA 1 200mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1369147-ILBB0603ER121V 841-ILBB0603ER121V 541-2290-6-ND 53K5029 17930-ILBB0603ER121V
Product Name Filters - Ferrite Beads and Chips SMD 100MHz 150mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 150Ma, 0603; Ferrite Case Style Vishay 150mA 1 200mΩ 120Ω@100MHz ±25% 0603 Ferrite Beads ROHS
Core Material Ferrite Ferrite
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 150 milliamps 150 milliamps 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers