TDK Corporation Ferrite Cores - B64290L0045X038 B64290L0045X038

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912562-B64290L0045X0 38 Series: B64290 Features: Epoxy T38 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Other Part Number: 495-3854, B64290L 45X 38, B64290L 45X 38, B64290L45X38
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912562-B64290L0045X0 38 Series: B64290 Features: Epoxy T38 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Other Part Number: 495-3854, B64290L 45X 38, B64290L 45X 38, B64290L45X38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - B64290L0045X038
912562-B64290L0045X038
Ferrite Cores - B64290L0045X038 912562-B64290L0045X038
Manufacturer: EPCOS (TDK) Win Source Part Number: 912562-B64290L0045X0 38 Series: B64290 Features: Epoxy T38 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Other Part Number: 495-3854, B64290L 45X 38, B64290L 45X 38, B64290L45X38

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912562-B64290L0045X038
Series: B64290
Features: Epoxy T38 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height
Package: Bulk
Categories: Magnetics - Transformer
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.90.9630
Other Part Number: 495-3854, B64290L 45X 38, B64290L 45X 38, B64290L45X38

Buy Now Datasheet
Inductor and Choke - 936-B64290L0045X038 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-B64290L0045X038
Inductor and Choke 936-B64290L0045X038
Ferrite Core Toroid Core T38-Material 6440nH 30% Product overview: B64290L0045X038 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B64290L0045X038 can be used for catalog matching and distributor lookup.

Ferrite Core Toroid Core T38-Material 6440nH 30% Product overview: B64290L0045X038 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B64290L0045X038 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FERRITE CORE TOROID 6.44UH T38 - 258-B64290L0045X038 - Utmel Electronic Limited
Hong Kong, China
FERRITE CORE TOROID 6.44UH T38
258-B64290L0045X038
FERRITE CORE TOROID 6.44UH T38 258-B64290L0045X038
FERRITE CORE TOROID 6.44UH T38

FERRITE CORE TOROID 6.44UH T38

Supplier's Site
Ferrite Cores - B64290L0045X038 - ODG (Origin Data Global)
Shenzhen, China
Ferrite Cores
B64290L0045X038
Ferrite Cores B64290L0045X038
FERRITE CORE TOROID 6.44UH T38

FERRITE CORE TOROID 6.44UH T38

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 912562-B64290L0045X038 936-B64290L0045X038 258-B64290L0045X038 B64290L0045X038
Product Name Ferrite Cores - B64290L0045X038 Inductor and Choke FERRITE CORE TOROID 6.44UH T38 Ferrite Cores
Technology Standard Toroid Core
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Specs
Application RF Choke
View Details