Murata Electronics Ferrite Beads BLM15PX331SN1D

Description
Murata BLM15PX331SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15PX331SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1873465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1873465
Ferrite Beads 1873465
Murata BLM15PX331SN1D Ferrite Bead

Murata BLM15PX331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1873565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1873565P
Ferrite Beads 1873565P
Murata BLM15PX331SN1D Ferrite Bead

Murata BLM15PX331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1873565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1873565
Ferrite Beads 1873565
Murata BLM15PX331SN1D Ferrite Bead

Murata BLM15PX331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-11022-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11022-2-ND
Ferrite Beads and Chips 490-11022-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11022-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11022-6-ND
Ferrite Beads and Chips 490-11022-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11022-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11022-1-ND
Ferrite Beads and Chips 490-11022-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BLM15PX331SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM15PX331SN1D
330 OHM Inductor and Choke 841-BLM15PX331SN1D
FERRITE BEAD 330 OHM 0402 1LN Product overview: BLM15PX331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0402 1LN Product overview: BLM15PX331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15PX331SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15PX331SN1D
150mΩ ±25% 330Ω@100MHz 0402 Ferrite Beads ROHS

150mΩ ±25% 330Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Beads 0402 330ohm 1200mA +/-25% - 535-BLM15PX331SN1D - Utmel Electronic Limited
Hong Kong, China
Ferrite Beads 0402 330ohm 1200mA +/-25%
535-BLM15PX331SN1D
Ferrite Beads 0402 330ohm 1200mA +/-25% 535-BLM15PX331SN1D
Ferrite Beads 0402 330ohm 1200mA +/-25%

Ferrite Beads 0402 330ohm 1200mA +/-25%

Supplier's Site
Ferrite Bead, 0402, 1.2A Rohs Compliant Murata - 76AH5020 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 1.2A Rohs Compliant Murata
76AH5020
Ferrite Bead, 0402, 1.2A Rohs Compliant Murata 76AH5020
FERRITE BEAD, 0402, 1.2A ROHS COMPLIANT: YES

FERRITE BEAD, 0402, 1.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1873465 1873565P 490-11022-2-ND 841-BLM15PX331SN1D BLM15PX331SN1D 535-BLM15PX331SN1D 76AH5020
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 330 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Beads 0402 330ohm 1200mA +/-25% Ferrite Bead, 0402, 1.2A Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Core Material Ferrite Ferrite
Application General Purpose; General use
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details