TDK-Lambda Americas Inc., High Power Division 80 OHM Inductor and Choke MMZ2012D800BT000

Description
FERRITE BEAD 80 OHM 0805 1LN Product overview: MMZ2012D800BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012D800BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 80 OHM 0805 1LN Product overview: MMZ2012D800BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012D800BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 OHM Inductor and Choke - 841-MMZ2012D800BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-MMZ2012D800BT000
80 OHM Inductor and Choke 841-MMZ2012D800BT000
FERRITE BEAD 80 OHM 0805 1LN Product overview: MMZ2012D800BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012D800BT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 0805 1LN Product overview: MMZ2012D800BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012D800BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ2012D800BT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012D800BT000TR-ND
Ferrite Beads and Chips 445-MMZ2012D800BT000TR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012D800BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012D800BT000DKR-ND
Ferrite Beads and Chips 445-MMZ2012D800BT000DKR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ2012D800BT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ2012D800BT000CT-ND
Ferrite Beads and Chips 445-MMZ2012D800BT000CT-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 80 Ohm, 500Ma, 0805; Ferrite Case Style Tdk - 99R3618 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 500Ma, 0805; Ferrite Case Style Tdk
99R3618
Ferrite Bead, 80 Ohm, 500Ma, 0805; Ferrite Case Style Tdk 99R3618
FERRITE BEAD, 80 OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:80ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 80 OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:80ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 80 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk - 89R3109 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk
89R3109
Ferrite Bead, 80 Ohm, 500Ma, 0805 , Full Reel; Ferrite Case Style Tdk 89R3109
FERRITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:80ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:80ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 500Ma, 0805; Ferrite Case Style Tdk - 33P7614 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 500Ma, 0805; Ferrite Case Style Tdk
33P7614
Ferrite Bead, 0.3Ohm, 500Ma, 0805; Ferrite Case Style Tdk 33P7614
FERRITE BEAD, 0.3OHM, 500MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 500MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
TDK MMZ2012D800BT000FERRITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL - 769-MMZ2012D800BT000 - Utmel Electronic Limited
Hong Kong, China
TDK MMZ2012D800BT000FERRITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL
769-MMZ2012D800BT000
TDK MMZ2012D800BT000FERRITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL 769-MMZ2012D800BT000
TDK MMZ2012D800BT000FERR ITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL

TDK MMZ2012D800BT000FERRITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ2012D800BT000 445-MMZ2012D800BT000TR-ND 99R3618 33P7614 769-MMZ2012D800BT000
Product Name 80 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 80 Ohm, 500Ma, 0805; Ferrite Case Style Tdk Ferrite Bead, 0.3Ohm, 500Ma, 0805; Ferrite Case Style Tdk TDK MMZ2012D800BT000FERRITE BEAD, 80 OHM, 500mA, 0805 , FULL REEL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details